Samsung logo

Samsung HW-F350 soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126505
Info modified on:
31 Jan 2019, 10:02:11
Short summary description Samsung HW-F350 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-F350, 2.1 channels, 120 W, Dolby Digital, DTS, Black, AAC, FLAC, MP3, OGG, WAV, WMA, Anynet+

Long summary description Samsung HW-F350 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-F350. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired. Power consumption (typical): 23 W, Power consumption (standby): 0,45 W. Soundbar weight: 1,75 kg, Subwoofer weight: 2,8 kg, Cord length: 1,2 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.