Samsung logo

Samsung B550 Black 2.1 channels 410 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33237
Info modified on:
29 May 2024, 18:38:59
Short summary description Samsung B550 Black 2.1 channels 410 W:

Samsung B550, 2.1 channels, 410 W, DTS Virtual:X, Wireless, Separate, Black

Long summary description Samsung B550 Black 2.1 channels 410 W:

Samsung B550. Audio output channels: 2.1 channels, RMS rated power: 410 W, Audio decoders: DTS Virtual:X. Konektivitas subwoofer: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Soundbar power consumption: 25 W, Subwoofer power consumption: 45 W, Power consumption (standby): 0,5 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.