Samsung logo

Samsung 5.1 HT-TX715T home cinema system 5.1 channels 800 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87931
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung 5.1 HT-TX715T home cinema system 5.1 channels 800 W:

Samsung 5.1 Home Cinema System HT-TX715T, DVD player, DIVX, 5.1 channels, 800 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung 5.1 HT-TX715T home cinema system 5.1 channels 800 W:

Samsung 5.1 Home Cinema System HT-TX715T. Optical disc player type: DVD player. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Center speaker RMS power: 266 W. Satellite speakers RMS power: 133 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.