Samsung HT-J4550, Blu-Ray player, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, AVCHD, DIVX, WMV, WMV7, WMV8, WMV9, PAL, 5.1 channels
Samsung HT-J4550. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video. Video formats supported: AVCHD, DIVX, WMV, WMV7, WMV8, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS 96/24, DTS Digital Surround, DTS-HD Master.... Supported radio bands: FM. Subwoofer type: Passive subwoofer