Samsung logo

Samsung HT-H7750WM home cinema system 7.1 channels 1330 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116776
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-H7750WM home cinema system 7.1 channels 1330 W 3D Black:

Samsung HT-H7750WM, Blu-Ray player, BD, CD-RW, DVD-R, DVD, CD, DVD+R, CD-DA, CD-R, DVD+RW, DVD-RW, Blu-Ray video, DVD-Video, VCD, 1 discs, WMV, AVCHD, DIVX, DIVX HD, MKV, PAL

Long summary description Samsung HT-H7750WM home cinema system 7.1 channels 1330 W 3D Black:

Samsung HT-H7750WM. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD-RW, DVD-R, DVD, CD, DVD+R, CD-DA, CD-R, DVD+RW, DVD-RW, Playback disc formats: Blu-Ray video, DVD-Video, VCD. Video formats supported: WMV, AVCHD, DIVX, DIVX HD, MKV, Analog signal format system: PAL. Audio output channels: 7.1 channels, RMS rated power: 1330 W, Audio decoders: DTS Neo: Fusion II, Dolby Digital, DTS, DTS 96/24, Dolby TrueHD, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.