Samsung logo

Samsung HT-E8200 Black 2.1 channels 400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82069
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-E8200 Black 2.1 channels 400 W:

Samsung HT-E8200, 2.1 channels, 400 W, Dolby Digital, Dolby TrueHD, Wired, Black, MP3, WAV, WMA

Long summary description Samsung HT-E8200 Black 2.1 channels 400 W:

Samsung HT-E8200. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby TrueHD. Konektivitas subwoofer: Wired. Product colour: Black, Audio formats supported: MP3, WAV, WMA. Subwoofer weight: 7,25 kg, Main unit dimensions (WxDxH): 1041 x 133 x 96 mm. Optical disc player type: Blu-Ray player, Subwoofer dimensions (WxDxH): 290 x 290 x 370 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.