Samsung logo

Samsung HT-D7000 home cinema system 2.1 channels 400 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87912
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-D7000 home cinema system 2.1 channels 400 W Black:

Samsung HT-D7000, Blu-Ray, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., 1 discs, AVCHD, DivX, MKV, XviD, 2.1 channels, 400 W

Long summary description Samsung HT-D7000 home cinema system 2.1 channels 400 W Black:

Samsung HT-D7000. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., Number of optical discs: 1 discs. Video formats supported: AVCHD, DivX, MKV, XviD. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS-HD. Power consumption (typical): 60 W, Power consumption (standby): 0,8 W. Front speaker dimensions (WxDxH): 107 x 108 x 280 mm, Front speaker weight: 760 g, Subwoofer dimensions (WxDxH): 168 x 285 x 350 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.