Samsung logo

Samsung HG43EF690DB 109,2 cm (43") Full HD Smart TV Titanium 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45126
Info modified on:
14 Mar 2024, 18:50:36
Short summary description Samsung HG43EF690DB 109,2 cm (43") Full HD Smart TV Titanium 20 W:

Samsung HG43EF690DB, 109,2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG43EF690DB 109,2 cm (43") Full HD Smart TV Titanium 20 W:

Samsung HG43EF690DB. Display diagonal: 109,2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Content management solution: Samsung LYNK REACH. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 54 W, Power consumption (standby): 0,5 W, Power consumption (max): 95 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.