Samsung logo

Samsung HG32EJ470NK hospitality TV 81,3 cm (32") HD Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73455
Info modified on:
27 May 2024, 14:21:31
Short summary description Samsung HG32EJ470NK hospitality TV 81,3 cm (32") HD Black 10 W:

Samsung HG32EJ470NK, 81,3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 1366 x 768

Long summary description Samsung HG32EJ470NK hospitality TV 81,3 cm (32") HD Black 10 W:

Samsung HG32EJ470NK. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, VESA mounting interfaces: 100 x 100 mm. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 32 W, Energy efficiency class (SDR): G, Power consumption (standby): 0,3 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.