Samsung logo

Samsung HG32ED450SW hospitality TV 81,3 cm (32") HD 250 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152992
Info modified on:
03 Jun 2024, 13:26:28
Short summary description Samsung HG32ED450SW hospitality TV 81,3 cm (32") HD 250 cd/m² Black 10 W:

Samsung HG32ED450SW, 81,3 cm (32"), HD, 1366 x 768 pixels, 16:9, 250 cd/m², Flat

Long summary description Samsung HG32ED450SW hospitality TV 81,3 cm (32") HD 250 cd/m² Black 10 W:

Samsung HG32ED450SW. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. RMS rated power: 10 W, Audio decoders: Dolby Digital, DTS, Dolby Digital Plus, DTS Studio Sound. Power consumption (typical): 28 W, Power consumption (standby): 0,3 W, Power consumption (max): 50 W. Width (with stand): 745,4 mm, Depth (with stand): 150,5 mm, Height (with stand): 463,1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.