Samsung logo

Samsung EcoGreen 250GB F3 internal hard drive 16 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55208
Info modified on:
04 Apr 2025, 11:56:51
Short summary description Samsung EcoGreen 250GB F3 internal hard drive 16 MB 3.5" Serial ATA II:

Samsung EcoGreen 250GB F3, 250 GB, 16 MB, 3.5", Serial ATA II

Long summary description Samsung EcoGreen 250GB F3 internal hard drive 16 MB 3.5" Serial ATA II:

Samsung EcoGreen 250GB F3. Hard drive capacity: 250 GB, Ukuran buffer drive penyimpanan: 16 MB, Hard drive size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.