Samsung logo

Samsung S8000 7,87 cm (3.1") 110 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76617
Info modified on:
14 Mar 2024, 18:31:59
Short summary description Samsung S8000 7,87 cm (3.1") 110 g:

Samsung S8000, Bar, 7,87 cm (3.1"), 480 x 800 pixels, 5 MP, Bluetooth, 1100 mAh

Long summary description Samsung S8000 7,87 cm (3.1") 110 g:

Samsung S8000. Form factor: Bar. Display diagonal: 7,87 cm (3.1"), Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 250 h. Weight: 110 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.