Samsung logo

Samsung Galaxy Trend Lite GT-S7390G 10,2 cm (4") Single SIM 3G Micro-USB 4 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150143
Info modified on:
27 Feb 2024, 15:02:47
Short summary description Samsung Galaxy Trend Lite GT-S7390G 10,2 cm (4") Single SIM 3G Micro-USB 4 GB 1500 mAh White:

Samsung Galaxy Trend Lite GT-S7390G, 10,2 cm (4"), 800 x 480 pixels, 1 GHz, 4 GB, 3 MP, White

Long summary description Samsung Galaxy Trend Lite GT-S7390G 10,2 cm (4") Single SIM 3G Micro-USB 4 GB 1500 mAh White:

Samsung Galaxy Trend Lite GT-S7390G. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: White. Weight: 126 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.