Samsung logo

Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34090
Info modified on:
27 Feb 2024, 15:02:30
Short summary description Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh White:

Samsung Galaxy Ace GT-S5830, 8,89 cm (3.5"), 480 x 320 pixels, 0,832 GHz, 5 MP, Android 2.3, White

Long summary description Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh White:

Samsung Galaxy Ace GT-S5830. Display diagonal: 8,89 cm (3.5"), Display resolution: 480 x 320 pixels. Processor frequency: 0,832 GHz, Processor family: Broadcom. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1350 mAh. Product colour: White. Weight: 113 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.