Samsung Galaxy Y GT-S5360, 7,62 cm (3"), 320 x 240 pixels, 2 MP, Android 2.3, White
Samsung Galaxy Y GT-S5360. Display diagonal: 7,62 cm (3"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: White. Weight: 97,5 g