Samsung logo

Samsung S5220R REX 80 7,62 cm (3") 95 g Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86298
Info modified on:
26 Feb 2024, 15:21:41
Short summary description Samsung S5220R REX 80 7,62 cm (3") 95 g Blue:

Samsung S5220R REX 80, Bar, Single SIM, 7,62 cm (3"), 3,2 MP, 1000 mAh, Blue

Long summary description Samsung S5220R REX 80 7,62 cm (3") 95 g Blue:

Samsung S5220R REX 80. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3,2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 625 h. Weight: 95 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.