Samsung logo

Samsung Galaxy Tab P7500 10.1 3G 16 GB 25,6 cm (10.1") Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116608
Info modified on:
01 Nov 2022, 09:05:09
Short summary description Samsung Galaxy Tab P7500 10.1 3G 16 GB 25,6 cm (10.1") Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab P7500 10.1, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GHz, Android, White

Long summary description Samsung Galaxy Tab P7500 10.1 3G 16 GB 25,6 cm (10.1") Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab P7500 10.1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 565 g. Operating system installed: Android. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.