Samsung logo

Samsung Galaxy Tab 8.9 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15976
Info modified on:
01 Nov 2022, 09:05:14
Short summary description Samsung Galaxy Tab 8.9 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 8.9, 22,6 cm (8.9"), 1280 x 800 pixels, 16 GB, 1 GHz, Android, Black

Long summary description Samsung Galaxy Tab 8.9 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 8.9. Display diagonal: 22,6 cm (8.9"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 465 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.