Samsung logo

Samsung M3200 5,08 cm (2") 101 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25922
Info modified on:
26 Feb 2024, 15:20:34
Short summary description Samsung M3200 5,08 cm (2") 101 g Silver:

Samsung M3200, Slider, 5,08 cm (2"), 240 x 320 pixels, 2 MP, Bluetooth, Silver

Long summary description Samsung M3200 5,08 cm (2") 101 g Silver:

Samsung M3200. Form factor: Slider. Display diagonal: 5,08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Standby time (2G): 350 h. Weight: 101 g. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.