Samsung logo

Samsung Galaxy Beam GT-I8530 10,2 cm (4") 3G 2000 mAh Grey, Yellow

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44787
Info modified on:
14 Oct 2022, 17:53:12
Short summary description Samsung Galaxy Beam GT-I8530 10,2 cm (4") 3G 2000 mAh Grey, Yellow:

Samsung Galaxy Beam GT-I8530, 10,2 cm (4"), 800 x 480 pixels, 1 GHz, 5 MP, Grey, Yellow

Long summary description Samsung Galaxy Beam GT-I8530 10,2 cm (4") 3G 2000 mAh Grey, Yellow:

Samsung Galaxy Beam GT-I8530. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 2000 mAh. Product colour: Grey, Yellow

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.