Samsung logo

Samsung GT-E1200 3,86 cm (1.52") 65,1 g White Entry-level phone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66671
Info modified on:
26 Feb 2024, 15:20:59
Short summary description Samsung GT-E1200 3,86 cm (1.52") 65,1 g White Entry-level phone:

Samsung GT-E1200, Bar, Single SIM, 3,86 cm (1.52"), 128 x 128 pixels, 800 mAh, White

Long summary description Samsung GT-E1200 3,86 cm (1.52") 65,1 g White Entry-level phone:

Samsung GT-E1200. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3,86 cm (1.52"), Display resolution: 128 x 128 pixels. Battery capacity: 800 mAh, Standby time (2G): 720 h. Weight: 65,1 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.