Samsung logo

Samsung C3780 6,1 cm (2.4") 82 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74143
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung C3780 6,1 cm (2.4") 82 g Black:

Samsung C3780, Bar, Single SIM, 6,1 cm (2.4"), 3 MP, 1000 mAh, Black

Long summary description Samsung C3780 6,1 cm (2.4") 82 g Black:

Samsung C3780. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 900 h. Weight: 82 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.