Samsung logo

Samsung B2100i 4,5 cm (1.77") 102,8 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78805
Info modified on:
26 Feb 2024, 15:21:42
Short summary description Samsung B2100i 4,5 cm (1.77") 102,8 g Black:

Samsung B2100i, Bar, Single SIM, 4,5 cm (1.77"), 1,3 MP, 1000 mAh, Black

Long summary description Samsung B2100i 4,5 cm (1.77") 102,8 g Black:

Samsung B2100i. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 720 h. Weight: 102,8 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.