Channel partners
Manufacturers
Partners
More
Country:
Language:
English (ID)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung 50" QLED 4K Q74A (2021) 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey
Samsung 50" QLED 4K Q74A (2021) 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Samsung GQ50Q74AAUXZG
XML doc
Icecat LIVE: JS for Samsung GQ50Q74AAUXZG
Icecat Live DOC
JSON product data for Samsung GQ50Q74AAUXZG
JSON DOC
CSV product data for Samsung GQ50Q74AAUXZG
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
50" QLED 4K Q74A (2021)
Product code:
GQ50Q74AAUXZG
GTIN (EAN/UPC):
8806092523517
Category:
TVs
Icecat Product ID:
92439204
Data-sheet quality:
created/standardized by Icecat
Product views:
36972
Info modified on:
23 Oct 2025, 19:33:21
EU Energy Label (209 KB)
Samsung GQ50Q74AAUXZG user manual (10 MB)
EU data-sheet (56 KB)
Quick Guide (445 KB)
Samsung GQ50Q74AAUXZG (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung GQ50Q74AAUXZG
XML doc
Icecat LIVE: JS for Samsung GQ50Q74AAUXZG
Icecat Live DOC
JSON product data for Samsung GQ50Q74AAUXZG
JSON DOC
CSV product data for Samsung GQ50Q74AAUXZG
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE