Samsung logo

Samsung QuantumX Glap Black Bluetooth Gamepad Android

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14317
Info modified on:
25 Jan 2022, 13:33:27
Short summary description Samsung QuantumX Glap Black Bluetooth Gamepad Android:

Samsung QuantumX Glap, Gamepad, Android, Red/Green/Blue, Wireless, Bluetooth, Black

Long summary description Samsung QuantumX Glap Black Bluetooth Gamepad Android:

Samsung QuantumX Glap. Device type: Gamepad, Gaming platforms supported: Android, Backlight colour: Red/Green/Blue. Connectivity technology: Wireless, Device interface: Bluetooth. Product colour: Black. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Mobile operating systems supported: Android 4.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.