Samsung AR12RXWXCWKNEU + AR12RXWXCWKXEU, Split system, White, Cooling, Dehumidifying, Heating, 3500 W, 900 W, 4000 W
Samsung AR12RXWXCWKNEU + AR12RXWXCWKXEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 201 kWh, Annual energy consumption (heating) (Average heating season): 811 kWh. Indoor unit sound power level: 59 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 48 dB, Outdoor unit width: 66 cm. Energy efficiency class (cooling): A++