Samsung logo

Samsung F-AR09CBU air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18778
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung F-AR09CBU air conditioner Split system White:

Samsung F-AR09CBU, Split system, White, Cooling, Dehumidifying, Heating, 2500 W, 900 W, 900 W

Long summary description Samsung F-AR09CBU air conditioner Split system White:

Samsung F-AR09CBU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Indoor unit sound power level: 37 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Outdoor unit noise level: 64 dB, Outdoor unit width: 66 cm, Outdoor unit depth: 24,2 cm. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.