Samsung logo

Samsung 18-200mm F3.5-6.3 ED OIS Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109313
Info modified on:
24 Feb 2023, 14:06:24
Short summary description Samsung 18-200mm F3.5-6.3 ED OIS Black:

Samsung 18-200mm F3.5-6.3 ED OIS, 18/13, 18 - 200 mm, Image stabilizer, Samsung NX

Long summary description Samsung 18-200mm F3.5-6.3 ED OIS Black:

Samsung 18-200mm F3.5-6.3 ED OIS. Lens structure (elements/groups): 18/13, Closest focusing distance: 0,5 m, Lens mount interface: Samsung NX. Camera brands compatibility: Samsung, Lens colour: Black, Compatibility: NX5 NX10 NX11 NX100 NX200 NX300. Product colour: Black. Diameter: 7,2 cm, Filter size: 67 mm, Length: 105,5 mm. Magnification: 0,28x

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.