Samsung logo

Samsung NX NX5 Bridge camera 14,6 MP CMOS 4592 x 3056 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64009
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung NX NX5 Bridge camera 14,6 MP CMOS 4592 x 3056 pixels Black:

Samsung NX NX5, 14,6 MP, 4592 x 3056 pixels, CMOS, HD, 345 g, Black

Long summary description Samsung NX NX5 Bridge camera 14,6 MP CMOS 4592 x 3056 pixels Black:

Samsung NX NX5. Camera type: Bridge camera, Megapixel: 14,6 MP, Sensor type: CMOS, Maximum image resolution: 4592 x 3056 pixels. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 345 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.