Samsung logo

Samsung ETA-U90EWE mobile device charger Mobile phone White AC Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115578
Info modified on:
15 Dec 2023, 10:39:52
Short summary description Samsung ETA-U90EWE mobile device charger Mobile phone White AC Indoor:

Samsung ETA-U90EWE, Indoor, AC, 5 V, 1,5 m, White

Long summary description Samsung ETA-U90EWE mobile device charger Mobile phone White AC Indoor:

Samsung ETA-U90EWE. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1. Cable length: 1,5 m, Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.