Samsung S Action, Right-hand, Blue Trace, Bluetooth, 1600 DPI, White
Samsung S Action. Form factor: Right-hand. Movement detection technology: Blue Trace, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: White