Samsung logo

Samsung EP-LN930 Mobile phone, Tablet Black Cigar lighter Auto

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201126
Info modified on:
19 Sept 2024, 00:11:11
Short summary description Samsung EP-LN930 Mobile phone, Tablet Black Cigar lighter Auto:

Samsung EP-LN930, Auto, Cigar lighter, Black

Long summary description Samsung EP-LN930 Mobile phone, Tablet Black Cigar lighter Auto:

Samsung EP-LN930. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone, Tablet. Input voltage: 11 - 30 V. USB 2.0 ports quantity: 1. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.