Samsung logo

Samsung WB WB350F 1/2.3" Compact camera 16,3 MP CMOS 4608 x 3456 pixels Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31107
Info modified on:
08 Feb 2022, 19:32:40
Short summary description Samsung WB WB350F 1/2.3" Compact camera 16,3 MP CMOS 4608 x 3456 pixels Red:

Samsung WB WB350F, 16,3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Red

Long summary description Samsung WB WB350F 1/2.3" Compact camera 16,3 MP CMOS 4608 x 3456 pixels Red:

Samsung WB WB350F. Camera type: Compact camera, Megapixel: 16,3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 216 g. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.