Samsung logo

Samsung EB-P5300XJEGEU power bank 20000 mAh Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137908
Info modified on:
20 Jan 2025, 10:33:01
Short summary description Samsung EB-P5300XJEGEU power bank 20000 mAh Grey:

Samsung EB-P5300XJEGEU, 20000 mAh, Quick Charge 2.0, Grey

Long summary description Samsung EB-P5300XJEGEU power bank 20000 mAh Grey:

Samsung EB-P5300XJEGEU. Battery capacity: 20000 mAh, Teknologi pengisian cepat: Quick Charge 2.0. USB Type-A output ports: 1. Product colour: Grey

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.