Samsung logo

Samsung EB-EG850B Battery Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99159
Info modified on:
29 Jan 2019, 09:16:39
Short summary description Samsung EB-EG850B Battery Black:

Samsung EB-EG850B, Battery, Black, Lithium-Ion (Li-Ion), 2500 mAh, 3,85 V, 9,63 Wh

Long summary description Samsung EB-EG850B Battery Black:

Samsung EB-EG850B. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: GALAXY ALPHA G850F, Number of batteries included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.