Samsung DW60M9550US/EG, Fully built-in, 42 dB, 70 °C, 237 min, 24 h, 9,7 L
Samsung DW60M9550US/EG. Appliance placement: Fully built-in. Noise level: 42 dB, Temperature (max): 70 °C, Cycle time: 237 min. Water consumption per cycle: 9,7 L, Energy consumption per cycle: 0,83 kWh, Power consumption (off): 0,48 W. Width: 598 mm, Depth: 555 mm, Height: 817 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 882 mm