Samsung DVD-SH895A, 1080i, 1080p, 720p, 10-bit/54MHz, 24-bit/96kHz, DIVX, MPEG2, MPEG4, JPG, CD audio
Samsung DVD-SH895A. Supported video modes: 1080i, 1080p, 720p, Video D/A Converter (DAC): 10-bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG2, MPEG4, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW. Power consumption (typical): 30 W, Power consumption (standby): 2,5 W