Samsung logo

Samsung DVD-R125 DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121669
Info modified on:
24 Feb 2023, 14:04:15
Short summary description Samsung DVD-R125 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-R125, NTSC, SECAM, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, MP3, CD-R, CD-RW, DVD-R, DVD-RAM, DVD-RW

Long summary description Samsung DVD-R125 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-R125. Analog signal format system: NTSC, SECAM, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: CD-R, CD-RW, DVD-R, DVD-RAM, DVD-RW, Number of optical discs: 1 discs. Max DVD recording time: 8 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.