Samsung logo

Samsung DVD-HR773 DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196014
Info modified on:
21 Nov 2019, 17:23:52
Short summary description Samsung DVD-HR773 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-HR773, Dolby Digital 5.1, DivX, MPEG4, 430 mm, 300 mm, 55 mm, 3,8 kg

Long summary description Samsung DVD-HR773 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-HR773. Audio decoders: Dolby Digital 5.1. Video formats supported: DivX, MPEG4. Width: 430 mm, Depth: 300 mm, Height: 55 mm. Hard drive capacity: 160 GB. Dimensions (WxDxH): 430 x 300 x 55 mm, Recording format: DVD-RAM, DVD ± R / DVD ± RW, DVD + R DL, Playback formats: DVD + R, DVD ± RW, DVD + R DL

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.