Samsung logo

Samsung DVD Recorder DVD-HR735 Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116541
Info modified on:
21 Nov 2019, 17:21:27
Short summary description Samsung DVD Recorder DVD-HR735 Black:

Samsung DVD Recorder DVD-HR735, NTSC, PAL, SECAM, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, CD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, 1 discs

Long summary description Samsung DVD Recorder DVD-HR735 Black:

Samsung DVD Recorder DVD-HR735. Analog signal format system: NTSC, PAL, SECAM, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: CD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 35 W, Power consumption (standby): 2,7 W. Weight: 3,9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.