Samsung logo

Samsung DV6000 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54956
Info modified on:
25 Jun 2024, 16:56:56
Short summary description Samsung DV6000 washer dryer Freestanding Front-load White:

Samsung DV6000, Front-load, Freestanding, White, Right, LED, Stainless steel

Long summary description Samsung DV6000 washer dryer Freestanding Front-load White:

Samsung DV6000. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 8 kg, Spin-drying class: B, Washing programs: Cotton, Easy care, Wool, Intensive/outdoor, Mix, Quick. Skala efisiensi energi: A+++ to D, Connected load: 800 W, AC input voltage: 220 - 240 V. Depth: 660 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.