Samsung DV80F5E4HGW, Freestanding, Front-load, Condensation, White, Touch, Left
Samsung DV80F5E4HGW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: B, Cycle time: 170 min. Energy efficiency class: A++, Annual energy consumption: 235 kWh, Connected load: 900 W. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Package width: 666 mm, Package depth: 695 mm, Package height: 885 mm