Samsung logo

Samsung DP700A3B Intel® Core™ i5 i5-2390T 58,4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114088
Info modified on:
23 Jul 2024, 21:46:21
Short summary description Samsung DP700A3B Intel® Core™ i5 i5-2390T 58,4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver:

Samsung DP700A3B, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description Samsung DP700A3B Intel® Core™ i5 i5-2390T 58,4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver:

Samsung DP700A3B. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.