Samsung logo

Samsung ATIV One 5 AMD A6 A6-5200 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91350
Info modified on:
08 May 2023, 14:46:38
Short summary description Samsung ATIV One 5 AMD A6 A6-5200 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

Samsung ATIV One 5, 54,6 cm (21.5"), Full HD, AMD A6, 4 GB, 500 GB, Windows 8.1

Long summary description Samsung ATIV One 5 AMD A6 A6-5200 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

Samsung ATIV One 5. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD A6, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.