Samsung logo

Samsung DM-G600 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 6770 Windows 7 Home Premium PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70107
Info modified on:
23 Jul 2024, 21:46:13
Short summary description Samsung DM-G600 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 6770 Windows 7 Home Premium PC Black:

Samsung DM-G600, 3,4 GHz, Intel® Core™ i7, 4 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Samsung DM-G600 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 6770 Windows 7 Home Premium PC Black:

Samsung DM-G600. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 450 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.