Samsung logo

Samsung CE109MTST1 microwave Black, Stainless steel Countertop 28 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99040
Info modified on:
15 Dec 2023, 10:37:35
Short summary description Samsung CE109MTST1 microwave Black, Stainless steel Countertop 28 L 900 W:

Samsung CE109MTST1, Countertop, 28 L, 900 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung CE109MTST1 microwave Black, Stainless steel Countertop 28 L 900 W:

Samsung CE109MTST1. Appliance placement: Countertop, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.