Samsung C24FG73FQN, 59,7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, Black
Samsung C24FG73FQN. Display diagonal: 59,7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black