Samsung logo

Samsung BQ1VD6T131 oven 65 L 1200 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152261
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Samsung BQ1VD6T131 oven 65 L 1200 W Stainless steel:

Samsung BQ1VD6T131, Electric, 65 L, 1200 W, 65 L, 40 - 250 °C, 1100 W

Long summary description Samsung BQ1VD6T131 oven 65 L 1200 W Stainless steel:

Samsung BQ1VD6T131. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 1200 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Touch, Control position: Front. Clock type: Electronic, Timer type: Digital. Energy consumption (forced convection): 0,89 kWh. Lamps quantity: 2 lamp(s), Bulb power: 25 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.