Samsung logo

Samsung BQ1AD4T143/XET 66 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86608
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Samsung BQ1AD4T143/XET 66 L Stainless steel:

Samsung BQ1AD4T143/XET, Electric, 66 L, 66 L, 40 - 250 °C, Catalytic, Stainless steel

Long summary description Samsung BQ1AD4T143/XET 66 L Stainless steel:

Samsung BQ1AD4T143/XET. Oven type: Electric, Total oven(s) interior capacity: 66 L, Oven net capacity: 66 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Touch, Control position: Front. Timer type: Digital. Connected load: 2850 W. Width: 595 mm, Depth: 550 mm, Height: 595 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.