Samsung logo

Samsung BD-D8900M Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42239
Info modified on:
24 Feb 2023, 14:03:11
Short summary description Samsung BD-D8900M Blu-Ray player 3D Black:

Samsung BD-D8900M, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, MKV, MPEG2, MPEG4, WMV, WMV9, AAC, LPCM, MP3, WMA, GIF, JPG, PNG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-D8900M Blu-Ray player 3D Black:

Samsung BD-D8900M. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, WMV, WMV9, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 33 W, Power consumption (standby): 1 W. Width: 430 mm, Depth: 299 mm, Height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.